Manufacturer: Vishay
Win Source Part Number: 902768-VO4156H
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: VO4156
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 902768-VO4156H |
| Product Name | Optoisolators - Triac, SCR Output - VO4156H |
| Package Type | DIP; 6-DIP |