The VO3120-X001 is a DIP-8 optocoupler with a 2.5 A peak output current, designed for driving IGBTs and MOSFETs in motor control and power supply applications. It features reinforced insulation rated per DIN EN 60747-5-2, an operating supply voltage range of 15 V to 32 V, and a common mode transient immunity of 25 kV/μs minimum. The device includes under voltage lock-out with hysteresis, a maximum pulse width distortion of 0.2 μs, and operates over an industrial temperature range of -40 °C to 110 °C. It meets UL, cUL, and VDE safety approvals. The package is a standard DIP-8 with 7 mm creepage and clearance distances.
IC 2.5 A BUF OR INV BASED MOSFET DRIVER, PDIP8, ROHS COMPLIANT, DIP-8, MOSFET Driver Product overview: VO3120-X001 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5 A, DIP, MOSFET Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO3120-X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 902-VO3120-X001 |
| Product Name | 2.5 A DIP MOSFET Transistor |
| TJ | -40 C (-40 F) |