Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 799171-VO3063-X017T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD (0.300", 7.62mm)
Approvals: cUR, UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA (Typ)
Family Name: VO3063
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1.5kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3163SVM; MOC3063SR2VM_NL; MOC3062SR2VM_NL; MOC3162SR2VM;
Introduction Date: September 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 799171-VO3063-X017T |
| Product Name | Optoisolators - Triac, SCR Output - VO3063-X017T |
| Package Type | 6-SMD (0.300", 7.62mm) |