Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994146-VO3052-X019T
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.5 V
Power Dissipation: 300 mW
Forward Current: 60 mA
Output Current: 100 mA
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541408000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994146-VO3052-X019T |
| Product Name | OEM Parts - OEM Parts (T - Z) - VO3052-X019T |