Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279687-VO3052-X007T
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD
Approvals: cUR, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA (Typ)
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1.5kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3051SMT&R; IS3052SMT&R; MOC3051SM;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1279687-VO3052-X007T |
| Product Name | Optoisolators - Triac, SCR Output - VO3052-X007T |
| Package Type | 6-SMD |