Manufacturer: Vishay
Win Source Part Number: 902753-VO3023
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: VO3023
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO3023CT-ND, VO3023DKRINACTIVE, VO3023CT, VO3023TRINAACTIVE
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 902753-VO3023 |
| Product Name | Optoisolators - Triac, SCR Output - VO3023 |
| Package Type | DIP; 6-DIP |