Manufacturer: Vishay
Win Source Part Number: 902744-VO3020
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: Bulk
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-DIP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 902744-VO3020 |
| Product Name | Optoisolators - Triac, SCR Output - VO3020 |
| Package Type | DIP; 6-DIP |