Manufacturer: Vishay
Win Source Part Number: 902746-VO3020-X007T
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 902746-VO3020-X007T |
| Product Name | Optoisolators - Triac, SCR Output - VO3020-X007T |
| Package Type | 6-SMD |