Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103980-VO2630-X017T
Number of Channels: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Max Output Voltage: 7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103980-VO2630-X017T |
| Product Name | OEM Parts - OEM Parts (T - Z) - VO2630-X017T |