Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO221AT VO221AT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 807043-VO221AT Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 100% at 1mA Turn On / Turn Off Time (Typ): 3μs, 3μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 807043-VO221AT Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 100% at 1mA Turn On / Turn Off Time (Typ): 3μs, 3μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO221AT - 807043-VO221AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO221AT
807043-VO221AT
Optoisolators - Transistor, Photovoltaic Output - VO221AT 807043-VO221AT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 807043-VO221AT Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 100% at 1mA Turn On / Turn Off Time (Typ): 3μs, 3μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 807043-VO221AT
Packaging: Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1V
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Current Transfer Ratio (Min): 100% at 1mA
Turn On / Turn Off Time (Typ): 3μs, 3μs
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Bipolar Transistor - 903-VO221AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-VO221AT
Bipolar Transistor 903-VO221AT
VO221AT, VO222AT, VO223AT Optocoupler, Photodarlington Output, Low Input Current, High Gain, with Base Connection Product overview: VO221AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO221AT can be used for catalog matching and distributor lookup.

VO221AT, VO222AT, VO223AT Optocoupler, Photodarlington Output, Low Input Current, High Gain, with Base Connection Product overview: VO221AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO221AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 807043-VO221AT 903-VO221AT
Product Name Optoisolators - Transistor, Photovoltaic Output - VO221AT Bipolar Transistor
TJ -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data