Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO216AT VO216AT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 799168-VO216AT Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1V Rise / Fall Time (Typ): 3μs, 2μs Number of Channels: 1 Voltage - Isolation: 4000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: VO216AT Categories: Isolators Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 1mA Current Transfer Ratio (Maximum): 80% @ 1mA Vce Saturation (Maximum): 400mV Introduction Date: December 14, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 799168-VO216AT Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1V Rise / Fall Time (Typ): 3μs, 2μs Number of Channels: 1 Voltage - Isolation: 4000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: VO216AT Categories: Isolators Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 1mA Current Transfer Ratio (Maximum): 80% @ 1mA Vce Saturation (Maximum): 400mV Introduction Date: December 14, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO216AT - 799168-VO216AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO216AT
799168-VO216AT
Optoisolators - Transistor, Photovoltaic Output - VO216AT 799168-VO216AT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 799168-VO216AT Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1V Rise / Fall Time (Typ): 3μs, 2μs Number of Channels: 1 Voltage - Isolation: 4000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: VO216AT Categories: Isolators Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 1mA Current Transfer Ratio (Maximum): 80% @ 1mA Vce Saturation (Maximum): 400mV Introduction Date: December 14, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 799168-VO216AT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1V
Rise / Fall Time (Typ): 3μs, 2μs
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Turn On / Turn Off Time (Typ): 3μs, 3μs
Family Name: VO216AT
Categories: Isolators
Manufacturer Package: 8-SOIC
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 1mA
Current Transfer Ratio (Maximum): 80% @ 1mA
Vce Saturation (Maximum): 400mV
Introduction Date: December 14, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistor - 903-VO216AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-VO216AT
Bipolar Transistor 903-VO216AT
VO215AT, VO216AT, VO217AT - Optocoupler, Phototransistor Output, Low Input Current, with Base Connection Product overview: VO216AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO216AT can be used for catalog matching and distributor lookup.

VO215AT, VO216AT, VO217AT - Optocoupler, Phototransistor Output, Low Input Current, with Base Connection Product overview: VO216AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO216AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 799168-VO216AT 903-VO216AT
Product Name Optoisolators - Transistor, Photovoltaic Output - VO216AT Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data