Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO212AT VO212AT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806968-VO212AT Packaging: Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 3μs, 2μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 50% at 10mA Turn On / Turn Off Time (Typ): 3μs, 3μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806968-VO212AT Packaging: Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 3μs, 2μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 50% at 10mA Turn On / Turn Off Time (Typ): 3μs, 3μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO212AT - 806968-VO212AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO212AT
806968-VO212AT
Optoisolators - Transistor, Photovoltaic Output - VO212AT 806968-VO212AT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 806968-VO212AT Packaging: Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 3μs, 2μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4000Vrms Current Transfer Ratio (Min): 50% at 10mA Turn On / Turn Off Time (Typ): 3μs, 3μs Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 806968-VO212AT
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 3μs, 2μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Current Transfer Ratio (Min): 50% at 10mA
Turn On / Turn Off Time (Typ): 3μs, 3μs
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SOIC Bipolar Transistor
903-VO212AT
SOIC Bipolar Transistor 903-VO212AT
VO211AT, VO212AT, VO213AT - Optocoupler, Phototransistor Output, with Base Connection in SOIC-8 Package Product overview: VO212AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO212AT can be used for catalog matching and distributor lookup.

VO211AT, VO212AT, VO213AT - Optocoupler, Phototransistor Output, with Base Connection in SOIC-8 Package Product overview: VO212AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO212AT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 806968-VO212AT 903-VO212AT
Product Name Optoisolators - Transistor, Photovoltaic Output - VO212AT SOIC Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data