The VO208AT is an optocoupler with a GaAs infrared LED and a silicon NPN phototransistor output, featuring a base connection for enhanced control, housed in an SOIC-8 package measuring 6.1 mm in width. It provides 4000 V RMS isolation test voltage and a collector-emitter breakdown voltage of 70 V. The device supports a current transfer ratio of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage. It complies with UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals. Operating temperature ranges from -40 to +100 °C, with soldering tolerance up to 260 °C for 10 seconds.
VO205AT, VO206AT, VO207AT, VO208AT Optocoupler, Phototransistor Output, with Base Connection in SOIC-8 Package Product overview: VO208AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO208AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO208AT |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |