The VO207AT is an optocoupler with a GaAs infrared LED and silicon NPN phototransistor output, featuring a base connection, in an SOIC-8 package measuring 6.10 mm in length. It provides 4000 V RMS isolation, a collector-emitter breakdown voltage of 70 V, and a maximum forward current of 60 mA. The current transfer ratio ranges from 100% to 200% at 10 mA input current and 5 V collector-emitter voltage. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals, and operates over a temperature range of -40 °C to +100 °C.
Phototransistor Optocoupler, 70V VCEO, 60mA IF, SOIC-8, 4kV Isolation Product overview: VO207AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO207AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO207AT |
| Product Name | 70V 60mA 4kV SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |