The VO205AT is an optocoupler with a GaAs infrared LED and silicon NPN phototransistor output, featuring a base connection for improved switching performance. It is packaged in an SOIC-8 format with a body length of 6.1 mm. The device provides 4000 V RMS isolation test voltage and a collector-emitter breakdown voltage of 70 V. The current transfer ratio ranges from 40% to 80% at an input current of 10 mA and collector-emitter voltage of 5 V. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety certifications, with a climatic classification of -40/100/21 and pollution degree 2. Operating temperature ranges from -40 °C to +100 °C, and the device supports a maximum continuous forward current of 60 mA and collector current of 50 mA DC. Turn-on and turn-off times are both typically 3 μs under standard test conditions.
1-CH DC Optocoupler, 70V VCEO, 60mA IF, 100mA IC, SOIC Product overview: VO205AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 100mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 100mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO205AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO205AT |
| Product Name | 70V 60mA 100mA SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |