The VO1263AB is a dual photovoltaic MOSFET driver solid-state relay in a DIP-8 package, designed to drive high-power MOSFETs using optical isolation. It provides a typical open circuit voltage of up to 15.4 V and a short circuit current of up to 50 μA, with an isolation test voltage of 5300 V RMS. The device supports logic-compatible input and requires an external gate-to-source resistor for MOSFET turn-off. Operating temperature ranges from -40 °C to +100 °C, and it meets safety approvals including UL, cUL, VDE, BSI, CQC, and FIMKO. Creepage and clearance distances are both at least 7 mm.
VO1263AAC, VO1263AACTR, VO1263AB Dual Photovoltaic MOSFET Driver Solid-State Relay Product overview: VO1263AB from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO1263AB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 903-VO1263AB |
| Product Name | Dual MOSFET Transistor |
| TJ | -40 C (-40 F) |