The VO1263AB is a dual photovoltaic MOSFET driver solid-state relay in a DIP-8 package, designed to drive high-power MOSFETs using optical isolation. It provides an open circuit voltage up to 14.94 V typical and a short circuit current up to 32.4 µA typical when the LED is driven at 30 mA. The device offers an isolation test voltage of 5300 V RMS and complies with UL1577, DIN EN 60747-5-5 (VDE 0884-5), FIMKO, BSI EN 60065, BSI EN 60950-1, and CQC GB8898, GB4943-1 standards. The ambient operating temperature range is -40 °C to +100 °C.
Solid State Relay; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:30mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:-; No. of Pins:8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 93K1109 |
| Product Name | Solid State Relay; Contact Form Vishay |
| Application Type | Latching |