The VO1263AACTR is an SMD-8 package dual photovoltaic MOSFET driver solid-state relay offering 5300 Vrms isolation, with open circuit voltage up to 15.4 V typical and short circuit current up to 50 μA typical, designed to drive high-power MOSFETs in applications such as high-side driving and isolated switching. It includes dual optically coupled photodiode arrays, logic-compatible input, and complies with UL, cUL, VDE, BSI, CQC, and FIMKO safety standards. The device operates within a -40 °C to +100 °C ambient temperature range and has a turn-on time of 35 μs and turn-off time of 150 μs at 20 mA LED current. Package dimensions are 9.63 mm x 7.62 mm with a 3.81 mm pin pitch, and it meets RoHS and IEC 68 climatic classification 40/100/21 requirements.
2-Ch Photovoltaic Optocoupler, 5.3kV Isolation, SMD Product overview: VO1263AACTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO1263AACTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO1263AACTR |
| Product Name | SMD 5.3kV Bipolar Transistor |
| PD | 350 milliwatts |