The VO1263AAC is a dual photovoltaic MOSFET driver solid-state relay in an SMD-8 package, designed to drive high-power MOSFETs via optical isolation. It provides a typical open circuit voltage of 14.6 V and a short circuit current of 42 μA, suitable for high-side switching and floating power supply applications. The device features an isolation test voltage of 5300 V RMS and complies with UL1577, DIN EN 60747-5-5 (VDE 0884-5), FIMKO, BSI EN 60065, BSI EN 60950-1, and CQC GB8898, GB4943-1 safety standards. The ambient operating temperature ranges from -40 °C to +100 °C, with a creepage and clearance distance of 7 mm each.
MOSFET RELAY, DPST-NO, 0.05A, SMD; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 02AH4789 |
| Product Name | Mosfet Relay, Dpst-No, 0.05A, Smd; Contact Configuration Vishay |
| Application Type | Latching |