Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN46AFD VN46AFD

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103954-VN46AFD Drain to Source Voltage (Vdss): 40 V Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103954-VN46AFD Drain to Source Voltage (Vdss): 40 V Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN46AFD - 1103954-VN46AFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN46AFD
1103954-VN46AFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN46AFD 1103954-VN46AFD
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103954-VN46AFD Drain to Source Voltage (Vdss): 40 V Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103954-VN46AFD
Drain to Source Voltage (Vdss): 40 V
Number of Channels: 1
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore
40V MOSFET Transistor
285-VN46AFD
40V MOSFET Transistor 285-VN46AFD
MOSFET 40V Product overview: VN46AFD from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VN46AFD can be used for catalog matching and distributor lookup.

MOSFET 40V Product overview: VN46AFD from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VN46AFD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103954-VN46AFD 285-VN46AFD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN46AFD 40V MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data