Vishay Precision Group Bulk Metal+ Foil Technology Tubular Axial Lead Resistors, Meets Or Exceeds Mil-R-39005 Requirements, 0.25 Watt @ 70 C And 0.125 Watt @ 125 C, Tcr Vishay Foil Resistors VMTB60V4 250R00 1.0%

Description
BULK METAL+ FOIL TECHNOLOGY TUBULAR AXIAL LEAD RESISTORS, MEETS OR EXCEEDS MIL-R-39005 REQUIREMENTS, 0.25 WATT @ 70 C AND 0.125 WATT @ 125 C, TCR: 4PPM/ C (0 TO + 60 C);300V MAX VOLTAGE, 250 OHMS, 1% TOLERANCE, BULK PACKAGE
Description
BULK METAL+ FOIL TECHNOLOGY TUBULAR AXIAL LEAD RESISTORS, MEETS OR EXCEEDS MIL-R-39005 REQUIREMENTS, 0.25 WATT @ 70 C AND 0.125 WATT @ 125 C, TCR: 4PPM/ C (0 TO + 60 C);300V MAX VOLTAGE, 250 OHMS, 1% TOLERANCE, BULK PACKAGE

Suppliers

Company
Product
Description
Supplier Links
Bulk Metal+ Foil Technology Tubular Axial Lead Resistors, Meets Or Exceeds Mil-R-39005 Requirements, 0.25 Watt @ 70 C And 0.125 Watt @ 125 C, Tcr Vishay Foil Resistors - 22M3760 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Metal+ Foil Technology Tubular Axial Lead Resistors, Meets Or Exceeds Mil-R-39005 Requirements, 0.25 Watt @ 70 C And 0.125 Watt @ 125 C, Tcr Vishay Foil Resistors
22M3760
Bulk Metal+ Foil Technology Tubular Axial Lead Resistors, Meets Or Exceeds Mil-R-39005 Requirements, 0.25 Watt @ 70 C And 0.125 Watt @ 125 C, Tcr Vishay Foil Resistors 22M3760
BULK METAL+ FOIL TECHNOLOGY TUBULAR AXIAL LEAD RESISTORS, MEETS OR EXCEEDS MIL-R-39005 REQUIREMENTS, 0.25 WATT @ 70 C AND 0.125 WATT @ 125 C, TCR: 4PPM/ C (0 TO + 60 C);300V MAX VOLTAGE, 250 OHMS, 1% TOLERANCE, BULK PACKAGE

BULK METAL+ FOIL TECHNOLOGY TUBULAR AXIAL LEAD RESISTORS, MEETS OR EXCEEDS MIL-R-39005 REQUIREMENTS, 0.25 WATT @ 70 C AND 0.125 WATT @ 125 C, TCR: 4PPM/ C (0 TO + 60 C);300V MAX VOLTAGE, 250 OHMS, 1% TOLERANCE, BULK PACKAGE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22M3760
Product Name Bulk Metal+ Foil Technology Tubular Axial Lead Resistors, Meets Or Exceeds Mil-R-39005 Requirements, 0.25 Watt @ 70 C And 0.125 Watt @ 125 C, Tcr Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers