Manufacturer: Vishay
Win Source Part Number: 043616-VLZ5V1B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.07V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
ZENER DIODE SOD80 QUADROMELF-E2 Product overview: VLZ5V1B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ5V1B-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 043616-VLZ5V1B-GS08 | 295-VLZ5V1B-GS08 |
| Product Name | Diodes - Zener - Single - VLZ5V1B-GS08 | Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | Tape and Reel |
| VZ | 5.07 volts | 5.07 volts |
| ZZT | 20 ohms | 20 ohms |