Vishay Intertechnology, Inc. Diodes - Zener - Single - VLZ4V7C-GS08 VLZ4V7C-GS08

Description
Manufacturer: Vishay Win Source Part Number: 213857-VLZ4V7C-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.81V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 213857-VLZ4V7C-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.81V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - VLZ4V7C-GS08 - 213857-VLZ4V7C-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VLZ4V7C-GS08
213857-VLZ4V7C-GS08
Diodes - Zener - Single - VLZ4V7C-GS08 213857-VLZ4V7C-GS08
Manufacturer: Vishay Win Source Part Number: 213857-VLZ4V7C-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.81V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 213857-VLZ4V7C-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.81V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Zener Diode - 295-VLZ4V7C-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
295-VLZ4V7C-GS08
Zener Diode 295-VLZ4V7C-GS08
ZENER DIODE SOD80 QUADROMELF-E2 Product overview: VLZ4V7C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ4V7C-GS08 can be used for catalog matching and distributor lookup.

ZENER DIODE SOD80 QUADROMELF-E2 Product overview: VLZ4V7C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ4V7C-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 213857-VLZ4V7C-GS08 295-VLZ4V7C-GS08
Product Name Diodes - Zener - Single - VLZ4V7C-GS08 Zener Diode
Life Cycle Stage Obsolete(EOL)
Package QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 Tape and Reel
VZ 4.81 volts 4.81 volts
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data