Vishay Intertechnology, Inc. Diodes - Zener - Single - VLZ30B-GS08 VLZ30B-GS08

Description
Manufacturer: Vishay Win Source Part Number: 938708-VLZ30B-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 28.42 V 500 mW - Surface Mount SOD-80 QuadroMELF Package: Reel - TR Package: SOD-80 Variant Mounting: Surface Mount Part Status: Obsolete Family Name: VLZ30 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938708-VLZ30B-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 28.42 V 500 mW - Surface Mount SOD-80 QuadroMELF Package: Reel - TR Package: SOD-80 Variant Mounting: Surface Mount Part Status: Obsolete Family Name: VLZ30 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - VLZ30B-GS08 - 938708-VLZ30B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VLZ30B-GS08
938708-VLZ30B-GS08
Diodes - Zener - Single - VLZ30B-GS08 938708-VLZ30B-GS08
Manufacturer: Vishay Win Source Part Number: 938708-VLZ30B-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 28.42 V 500 mW - Surface Mount SOD-80 QuadroMELF Package: Reel - TR Package: SOD-80 Variant Mounting: Surface Mount Part Status: Obsolete Family Name: VLZ30 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 938708-VLZ30B-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 28.42 V 500 mW - Surface Mount SOD-80 QuadroMELF
Package: Reel - TR
Package: SOD-80 Variant
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VLZ30
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 QuadroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Automotive 30V 500mW Zener Diode - 295-VLZ30B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 30V 500mW Zener Diode
295-VLZ30B-GS08
Automotive 30V 500mW Zener Diode 295-VLZ30B-GS08
Diode Zener Single 30V 3% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: VLZ30B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 30V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ30B-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 30V 3% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: VLZ30B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 30V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ30B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 938708-VLZ30B-GS08 295-VLZ30B-GS08
Product Name Diodes - Zener - Single - VLZ30B-GS08 Automotive 30V 500mW Zener Diode
Package QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 Tape and Reel
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
 - 1N4732A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
4 suppliers