Vishay Intertechnology, Inc. 11.75V 500MW Zener Diode VLZ12B-GS08

Description
DIODE ZENER 11.75V 500MW SOD80 Product overview: VLZ12B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.75V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ12B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11.75V 500MW SOD80 Product overview: VLZ12B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.75V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ12B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.75V 500MW Zener Diode - 295-VLZ12B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.75V 500MW Zener Diode
295-VLZ12B-GS08
11.75V 500MW Zener Diode 295-VLZ12B-GS08
DIODE ZENER 11.75V 500MW SOD80 Product overview: VLZ12B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.75V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ12B-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 11.75V 500MW SOD80 Product overview: VLZ12B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.75V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VLZ12B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - VLZ12B-GS08 - 057301-VLZ12B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VLZ12B-GS08
057301-VLZ12B-GS08
Diodes - Zener - Single - VLZ12B-GS08 057301-VLZ12B-GS08
Manufacturer: Vishay Win Source Part Number: 057301-VLZ12B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40μA @ 10.9V Voltage - Zener (Nom) (Vz): 11.75V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 057301-VLZ12B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40μA @ 10.9V
Voltage - Zener (Nom) (Vz): 11.75V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-VLZ12B-GS08 057301-VLZ12B-GS08
Product Name 11.75V 500MW Zener Diode Diodes - Zener - Single - VLZ12B-GS08
Package Reel - TR QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
ZZT 12 ohms 12 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data