Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete VLWTG9900

Description
Win Source Part Number: 1371976-VLWTG9900 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TELUX™ Package: Tube Product Status: Obsolete Package / Case: 4-DIP (0.200", 5.08mm) Base Product Number: VLWTG9900 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 7.62mm L x 7.62mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.40mm Lens Transparency: Clear Millicandela Rating: 0.7mcd Lens Style: Round with Domed Top Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 50mA Viewing Angle: 90° Wavelength - Dominant: 523nm Wavelength - Peak: 518nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371976-VLWTG9900 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TELUX™ Package: Tube Product Status: Obsolete Package / Case: 4-DIP (0.200", 5.08mm) Base Product Number: VLWTG9900 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 7.62mm L x 7.62mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.40mm Lens Transparency: Clear Millicandela Rating: 0.7mcd Lens Style: Round with Domed Top Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 50mA Viewing Angle: 90° Wavelength - Dominant: 523nm Wavelength - Peak: 518nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - VLWTG9900 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLWTG9900
Optoelectronics - LED Indication - Discrete VLWTG9900
Win Source Part Number: 1371976-VLWTG9900 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TELUX™ Package: Tube Product Status: Obsolete Package / Case: 4-DIP (0.200", 5.08mm) Base Product Number: VLWTG9900 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 7.62mm L x 7.62mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.40mm Lens Transparency: Clear Millicandela Rating: 0.7mcd Lens Style: Round with Domed Top Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 50mA Viewing Angle: 90° Wavelength - Dominant: 523nm Wavelength - Peak: 518nm

Win Source Part Number: 1371976-VLWTG9900
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TELUX™
Package: Tube
Product Status: Obsolete
Package / Case: 4-DIP (0.200", 5.08mm)
Base Product Number: VLWTG9900
Mounting Type: Through Hole
HTSUS: 8541.41.0000
Size / Dimension: 7.62mm L x 7.62mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 6.40mm
Lens Transparency: Clear
Millicandela Rating: 0.7mcd
Lens Style: Round with Domed Top
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 50mA
Viewing Angle: 90°
Wavelength - Dominant: 523nm
Wavelength - Peak: 518nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number VLWTG9900
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details