Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete VLRK31R1S2-GS08

Description
Win Source Part Number: 1371890-VLRK31R1S2-G S08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Supplier Device Package: SMD Base Product Number: VLRK31 Mounting Type: Surface Mount, Bottom Entry HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 2.80mm W ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 2.10mm Lens Transparency: Clear Millicandela Rating: 199mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 630nm Wavelength - Peak: 643nm
Request a Quote
Description
Win Source Part Number: 1371890-VLRK31R1S2-G S08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Supplier Device Package: SMD Base Product Number: VLRK31 Mounting Type: Surface Mount, Bottom Entry HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 2.80mm W ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 2.10mm Lens Transparency: Clear Millicandela Rating: 199mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 630nm Wavelength - Peak: 643nm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VLRK31R1S2-GS08 is a surface mount discrete LED from Win Source Electronics, designed for high brightness applications. It features a red AlInGaP LED with a luminous intensity range of 112 to 285 millicandelas at a forward current of 20 mA. The device operates with a forward voltage of approximately 2.1 to 2.3 volts and has a dominant wavelength of 630 nm, making it suitable for various indicator and backlighting applications. This LED is compatible with automatic placement equipment and can withstand IR reflow, vapor phase, and wave solder processes, adhering to CECC 00802 and J-STD-020C standards. It is packaged in a low-profile, 2-SMD Z-Bend configuration, with a clear lens that enhances light coupling to light pipes and backlighting. The device is AEC-Q101 qualified, ensuring reliability in automotive applications, and has an ESD withstand voltage of up to 2 kV. The operating temperature range is between -40°C and +100°C, with a maximum junction temperature of +125°C. The VLRK31R1S2-GS08 is suitable for use in automotive dashboards, telecommunication equipment, and general indicator applications, making it a versatile choice for engineers seeking a reliable LED solution.

Datasheet Summary
Powered by GS/AI

The VLRK31R1S2-GS08 is a surface mount discrete LED from Win Source Electronics, designed for high brightness applications. It features a red AlInGaP LED with a luminous intensity range of 112 to 285 millicandelas at a forward current of 20 mA. The device operates with a forward voltage of approximately 2.1 to 2.3 volts and has a dominant wavelength of 630 nm, making it suitable for various indicator and backlighting applications. This LED is compatible with automatic placement equipment and can withstand IR reflow, vapor phase, and wave solder processes, adhering to CECC 00802 and J-STD-020C standards. It is packaged in a low-profile, 2-SMD Z-Bend configuration, with a clear lens that enhances light coupling to light pipes and backlighting. The device is AEC-Q101 qualified, ensuring reliability in automotive applications, and has an ESD withstand voltage of up to 2 kV. The operating temperature range is between -40°C and +100°C, with a maximum junction temperature of +125°C. The VLRK31R1S2-GS08 is suitable for use in automotive dashboards, telecommunication equipment, and general indicator applications, making it a versatile choice for engineers seeking a reliable LED solution.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - VLRK31R1S2-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLRK31R1S2-GS08
Optoelectronics - LED Indication - Discrete VLRK31R1S2-GS08
Win Source Part Number: 1371890-VLRK31R1S2-G S08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Supplier Device Package: SMD Base Product Number: VLRK31 Mounting Type: Surface Mount, Bottom Entry HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 2.80mm W ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 2.10mm Lens Transparency: Clear Millicandela Rating: 199mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 630nm Wavelength - Peak: 643nm

Win Source Part Number: 1371890-VLRK31R1S2-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 43 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: SMD
Base Product Number: VLRK31
Mounting Type: Surface Mount, Bottom Entry
HTSUS: 8541.41.0000
Size / Dimension: 3.20mm L x 2.80mm W
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 2.10mm
Lens Transparency: Clear
Millicandela Rating: 199mcd
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm

Buy Now Datasheet
Singapore, Singapore
SMD Color Led Lighting
125-VLRK31R1S2-GS08
SMD Color Led Lighting 125-VLRK31R1S2-GS08
VLRK31.. Reverse Gullwing SMD LED Red Product overview: VLRK31R1S2-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLRK31R1S2-GS08 can be used for catalog matching and distributor lookup.

VLRK31.. Reverse Gullwing SMD LED Red Product overview: VLRK31R1S2-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLRK31R1S2-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number VLRK31R1S2-GS08 125-VLRK31R1S2-GS08
Product Name Optoelectronics - LED Indication - Discrete SMD Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details