Win Source Part Number: 1009406-VLPN0303A1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: White, Neutral
Package: Tray
Standard Package: 48
Configuration: Square
Voltage - Forward (Vf) (Typ): 10V
Current - Test: 350mA
Height: 3.30mm
Lens Type: Flat
CCT (K): 3800K ~ 5000K
Lumens/Watt @ Current - Test: 69 lm/W
Temperature - Test: 25°C
Dimension: 40.00mm L x 40.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VLPN0303
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | VLPN0303A1 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |