Vishay Intertechnology, Inc. SMD 30mA Color Led Lighting VLMY1500-GS08

Description
Yellow Chip LED 588nm 0402 SMD 180mcd 30mA Product overview: VLMY1500-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMY1500-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Yellow Chip LED 588nm 0402 SMD 180mcd 30mA Product overview: VLMY1500-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMY1500-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30mA Color Led Lighting
125-VLMY1500-GS08
SMD 30mA Color Led Lighting 125-VLMY1500-GS08
Yellow Chip LED 588nm 0402 SMD 180mcd 30mA Product overview: VLMY1500-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMY1500-GS08 can be used for catalog matching and distributor lookup.

Yellow Chip LED 588nm 0402 SMD 180mcd 30mA Product overview: VLMY1500-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMY1500-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - VLMY1500-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLMY1500-GS08
Optoelectronics - LED Indication - Discrete VLMY1500-GS08
Win Source Part Number: 1371654-VLMY1500-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: CHIPLED Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: VLMY1500 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 0.55mm Millicandela Rating: 104mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 130° Wavelength - Dominant: 592nm Wavelength - Peak: 588nm

Win Source Part Number: 1371654-VLMY1500-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: CHIPLED
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: VLMY1500
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.00mm L x 0.50mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow
Configuration: Standard
Height (Max): 0.55mm
Millicandela Rating: 104mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 130°
Wavelength - Dominant: 592nm
Wavelength - Peak: 588nm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 125-VLMY1500-GS08 VLMY1500-GS08
Product Name SMD 30mA Color Led Lighting Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2496484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 35 watts
View Details