Manufacturer: Vishay
Win Source Part Number: 1081129-VLMU3100-GS0
Packaging: Reel - TR
Type: Ultraviolet (UV)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 120°
Wavelength: 405nm
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Dimension: 2-PLCC
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081129-VLMU3100-GS08 |
| Product Name | Infrared, UV, Visible Emitters - VLMU3100-GS08 |