Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete VLMTG1401-GS08

Description
Win Source Part Number: 1371652-VLMTG1401-GS 08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: CHIPLED Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: VLMTG1401 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Height (Max): 0.65mm Millicandela Rating: 1400mcd Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 20mA Viewing Angle: 146° Wavelength - Dominant: 525nm Wavelength - Peak: 518nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371652-VLMTG1401-GS 08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: CHIPLED Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: VLMTG1401 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Height (Max): 0.65mm Millicandela Rating: 1400mcd Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 20mA Viewing Angle: 146° Wavelength - Dominant: 525nm Wavelength - Peak: 518nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - VLMTG1401-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLMTG1401-GS08
Optoelectronics - LED Indication - Discrete VLMTG1401-GS08
Win Source Part Number: 1371652-VLMTG1401-GS 08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: CHIPLED Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: VLMTG1401 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Height (Max): 0.65mm Millicandela Rating: 1400mcd Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 20mA Viewing Angle: 146° Wavelength - Dominant: 525nm Wavelength - Peak: 518nm

Win Source Part Number: 1371652-VLMTG1401-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 50 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: CHIPLED
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: VLMTG1401
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Height (Max): 0.65mm
Millicandela Rating: 1400mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 20mA
Viewing Angle: 146°
Wavelength - Dominant: 525nm
Wavelength - Peak: 518nm

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-VLMTG1401-GS08
Color Led Lighting 125-VLMTG1401-GS08
Single Color LED, Product overview: VLMTG1401-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMTG1401-GS08 can be used for catalog matching and distributor lookup.

Single Color LED, Product overview: VLMTG1401-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMTG1401-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number VLMTG1401-GS08 125-VLMTG1401-GS08
Product Name Optoelectronics - LED Indication - Discrete Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Inspection Lamps - 1864626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 5.12 inch (130 mm)
View Details