Vishay Intertechnology, Inc. SMD 20mA Color Led Lighting VLMO1300-GS08

Description
Orange 0603 SMD LED, 20mA, 130° View, 605nm Product overview: VLMO1300-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMO1300-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Orange 0603 SMD LED, 20mA, 130° View, 605nm Product overview: VLMO1300-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMO1300-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20mA Color Led Lighting
125-VLMO1300-GS08
SMD 20mA Color Led Lighting 125-VLMO1300-GS08
Orange 0603 SMD LED, 20mA, 130° View, 605nm Product overview: VLMO1300-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMO1300-GS08 can be used for catalog matching and distributor lookup.

Orange 0603 SMD LED, 20mA, 130° View, 605nm Product overview: VLMO1300-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMO1300-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - VLMO1300-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLMO1300-GS08
Optoelectronics - LED Indication - Discrete VLMO1300-GS08
Win Source Part Number: 1371656-VLMO1300-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: CHIPLED Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: VLMO1300 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 1.00mm Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 130° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm

Win Source Part Number: 1371656-VLMO1300-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: CHIPLED
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: VLMO1300
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Configuration: Standard
Height (Max): 1.00mm
Millicandela Rating: 90mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 130°
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 125-VLMO1300-GS08 VLMO1300-GS08
Product Name SMD 20mA Color Led Lighting Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data