Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete VLMK3105-GS18

Description
Win Source Part Number: 1380262-VLMK3105-GS1 8 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: VLM3 Product Status: Obsolete Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Base Product Number: VLMK3105 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 2.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 1.85mm Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Viewing Angle: 120° Wavelength - Dominant: 630nm Wavelength - Peak: 643nm
Request a Quote Datasheet
Description
Win Source Part Number: 1380262-VLMK3105-GS1 8 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: VLM3 Product Status: Obsolete Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Base Product Number: VLMK3105 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 2.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 1.85mm Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Viewing Angle: 120° Wavelength - Dominant: 630nm Wavelength - Peak: 643nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - VLMK3105-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLMK3105-GS18
Optoelectronics - LED Indication - Discrete VLMK3105-GS18
Win Source Part Number: 1380262-VLMK3105-GS1 8 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: VLM3 Product Status: Obsolete Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Base Product Number: VLMK3105 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.00mm L x 2.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 1.85mm Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Viewing Angle: 120° Wavelength - Dominant: 630nm Wavelength - Peak: 643nm

Win Source Part Number: 1380262-VLMK3105-GS18
Category: Optoelectronics - LED Indication - Discrete
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: VLM3
Product Status: Obsolete
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Base Product Number: VLMK3105
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.00mm L x 2.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 1.85mm
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Viewing Angle: 120°
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number VLMK3105-GS18
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 205957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 1.77 inch (45 mm)
View Details