Vishay Intertechnology, Inc. Color Led Lighting VLDS1235R

Description
Single Color LED, Product overview: VLDS1235R from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLDS1235R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Color LED, Product overview: VLDS1235R from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLDS1235R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Color Led Lighting
125-VLDS1235R
Color Led Lighting 125-VLDS1235R
Single Color LED, Product overview: VLDS1235R from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLDS1235R can be used for catalog matching and distributor lookup.

Single Color LED, Product overview: VLDS1235R from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLDS1235R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - VLDS1235R - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLDS1235R
Optoelectronics - LED Indication - Discrete VLDS1235R
Win Source Part Number: 1349531-VLDS1235R Category: Optoelectronics - LED Indication - Discrete Series: VLD.1235 Color: Red Package: Tape & Reel Size / Dimension: 2.30mm L x 2.30mm W Standard Package: 6,000 Configuration: Standard Viewing Angle: 11° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 11000mcd Current - Test: 50mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Height (Max): 2.97mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: 2-SMD Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VLDS1235 Voltage - Forward (Vf) (Typ): 2.2V

Win Source Part Number: 1349531-VLDS1235R
Category: Optoelectronics - LED Indication - Discrete
Series: VLD.1235
Color: Red
Package: Tape & Reel
Size / Dimension: 2.30mm L x 2.30mm W
Standard Package: 6,000
Configuration: Standard
Viewing Angle: 11°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 11000mcd
Current - Test: 50mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Height (Max): 2.97mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: 2-SMD
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VLDS1235
Voltage - Forward (Vf) (Typ): 2.2V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 125-VLDS1235R VLDS1235R
Product Name Color Led Lighting Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2859743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 55 watts
View Details