4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | VKP472MCQQF0KR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 760 volts |