Safety Capacitors VKP X760Y500VAC 4,7nF +/-20% K4000 e3 Product overview: VKP472MCQERUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP472MCQERUKR can be used for catalog matching and distributor lookup.
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/B
Category: Capacitors Ceramic Capacitors
Series: VKP
Packaging: Tape & Reel (TR)
Capacitance: 4700 pF
Tolerance: ±20%
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
Capacitor,Ceramic,4.
CAP CER 4700PF 760VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VKP472MCQERUKR | 2870-VKP472MCQERUKRCT-ND | 70K6177 | VKP472MCQERUKR | |
| Product Name | 7nF Capacitor | Ceramic Capacitors | Capacitors Ceramic Capacitors | Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |