Vishay Intertechnology, Inc. Ceramic Capacitors VKP472MCQEJ0KR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP472MCQEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP472MCQEJ0KR-ND
Ceramic Capacitors VKP472MCQEJ0KR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay - 70K6176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay
70K6176
Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay 70K6176
Capacitor,Ceramic,4. 7nF,20-% Tol,20+% Tol

Capacitor,Ceramic,4.7nF,20-% Tol,20+% Tol

Supplier's Site
Ceramic Capacitors - VKP472MCQEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP472MCQEJ0KR
Ceramic Capacitors VKP472MCQEJ0KR
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP472MCQEJ0KR-ND 70K6176 VKP472MCQEJ0KR
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,20-% Tol,20+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details