Vishay Intertechnology, Inc. Ceramic Capacitors VKP472MCQDRYKR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP472MCQDRYKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP472MCQDRYKR-ND
Ceramic Capacitors VKP472MCQDRYKR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6173 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay
70K6173
Vkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay 70K6173
VKP X760Y500VAC 4,7nF ±20% K4000 e3

VKP X760Y500VAC 4,7nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKP472MCQDRYKR-ND 70K6173
Product Name Ceramic Capacitors Vkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers