Vishay Intertechnology, Inc. Ceramic Capacitors VKP472KCQERUKR

Description
4700pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP472KCQERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP472KCQERUKR-ND
Ceramic Capacitors VKP472KCQERUKR-ND
4700pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay - 70K6166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay
70K6166
Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay 70K6166
Capacitor,Ceramic,4. 7nF,10-% Tol,10+% Tol

Capacitor,Ceramic,4.7nF,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKP472KCQERUKR-ND 70K6166
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details