Vishay Intertechnology, Inc. Ceramic Capacitors VKP471MCQEF0KR

Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP471MCQEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP471MCQEF0KR-ND
Ceramic Capacitors VKP471MCQEF0KR-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VKP471MCQEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP471MCQEF0KR
Ceramic Capacitors VKP471MCQEF0KR
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay - 70K6160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay
70K6160
Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay 70K6160
Capacitor,Ceramic,47 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,470pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VKP471MCQEF0KR-ND VKP471MCQEF0KR 70K6160
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers