Vishay Intertechnology, Inc. Ceramic Capacitors VKP471MCQDF0KR

Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP471MCQDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP471MCQDF0KR-ND
Ceramic Capacitors VKP471MCQDF0KR-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay - 70K6157 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay
70K6157
Vkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay 70K6157
VKP X760Y500VAC 470PF ±20% K4000 e3

VKP X760Y500VAC 470PF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - VKP471MCQDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP471MCQDF0KR
Ceramic Capacitors VKP471MCQDF0KR
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP471MCQDF0KR-ND 70K6157 VKP471MCQDF0KR
Product Name Ceramic Capacitors Vkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details