3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 3900PF 760VAC Y5U RADIAL
Capacitor,Ceramic,3.
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VKP392MCQERUKR-ND | VKP392MCQERUKR | 70K6155 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,3.9Nf,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 760 volts |