Vishay Intertechnology, Inc. Ceramic Capacitors VKP332MCQSUXKR

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP332MCQSUXKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP332MCQSUXKR-ND
Ceramic Capacitors VKP332MCQSUXKR-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay - 70K6150 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay
70K6150
Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay 70K6150
VKP X760Y500VAC 3,3nF ±20% K4000 e3

VKP X760Y500VAC 3,3nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - VKP332MCQSUXKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP332MCQSUXKR
Ceramic Capacitors VKP332MCQSUXKR
CAP CER 3300PF 760VAC Y5U RADIAL

CAP CER 3300PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP332MCQSUXKR-ND 70K6150 VKP332MCQSUXKR
Product Name Ceramic Capacitors Vkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details