Vishay Intertechnology, Inc. Ceramic Capacitors VKP332MCQERUKR

Description
CAP CER 3300PF 760VAC Y5U RADIAL
Request a Quote Datasheet
Description
CAP CER 3300PF 760VAC Y5U RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-VKP332MCQERUKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-VKP332MCQERUKRCT-ND
Ceramic Capacitors 2870-VKP332MCQERUKRCT-ND
CAP CER 3300PF 760VAC Y5U RADIAL

CAP CER 3300PF 760VAC Y5U RADIAL

Buy Now Datasheet
Ceramic Capacitors - 2870-VKP332MCQERUKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-VKP332MCQERUKRTR-ND
Ceramic Capacitors 2870-VKP332MCQERUKRTR-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2870-VKP332MCQERUKRCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details