Vishay Precision Group Ceramic Capacitors VKP272MCQEF0KR

Description
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP272MCQEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP272MCQEF0KR-ND
Ceramic Capacitors VKP272MCQEF0KR-ND
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vkp X760Y500Vac 2,7Nf ±20% K4000 E3 Vishay - 70K6139 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 2,7Nf ±20% K4000 E3 Vishay
70K6139
Vkp X760Y500Vac 2,7Nf ±20% K4000 E3 Vishay 70K6139
VKP X760Y500VAC 2,7nF ±20% K4000 e3

VKP X760Y500VAC 2,7nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKP272MCQEF0KR-ND 70K6139
Product Name Ceramic Capacitors Vkp X760Y500Vac 2,7Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details