Vishay Intertechnology, Inc. Ceramic Capacitors VKP222MCQERYKR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP222MCQERYKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP222MCQERYKR-ND
Ceramic Capacitors VKP222MCQERYKR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VKP222MCQERYKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP222MCQERYKR
Ceramic Capacitors VKP222MCQERYKR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay - 70K6125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
70K6125
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay 70K6125
Capacitor,Ceramic,2. 2nF,20-% Tol,20+% Tol

Capacitor,Ceramic,2.2nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VKP222MCQERYKR-ND VKP222MCQERYKR 70K6125
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details