Vishay Intertechnology, Inc. Ceramic Capacitors VKP222MCQERUKR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-VKP222MCQERUKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-VKP222MCQERUKRTR-ND
Ceramic Capacitors 2870-VKP222MCQERUKRTR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 2870-VKP222MCQERUKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-VKP222MCQERUKRCT-ND
Ceramic Capacitors 2870-VKP222MCQERUKRCT-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
2nF Capacitor - 60-VKP222MCQERUKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2nF Capacitor
60-VKP222MCQERUKR
2nF Capacitor 60-VKP222MCQERUKR
Safety Capacitors VKP X760Y500VAC 2,2nF +/-20% K4000 e3 Product overview: VKP222MCQERUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP222MCQERUKR can be used for catalog matching and distributor lookup.

Safety Capacitors VKP X760Y500VAC 2,2nF +/-20% K4000 e3 Product overview: VKP222MCQERUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VKP222MCQERUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VKP222MCQERUKR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VKP222MCQERUKR
Capacitors - Ceramic Capacitors VKP222MCQERUKR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay - 69AH3621 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay
69AH3621
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay 69AH3621
SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-VKP222MCQERUKRTR-ND 60-VKP222MCQERUKR VKP222MCQERUKR 69AH3621
Product Name Ceramic Capacitors 2nF Capacitor Capacitors - Ceramic Capacitors Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details