Vishay Intertechnology, Inc. Ceramic Capacitors VKP222MCQDRUKR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP222MCQDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP222MCQDRUKR-ND
Ceramic Capacitors VKP222MCQDRUKR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VKP222MCQDRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP222MCQDRUKR
Ceramic Capacitors VKP222MCQDRUKR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6118 - Newark, An Avnet Company
Chicago, IL, United States
Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay
70K6118
Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay 70K6118
VKP X760Y500VAC 2,2nF ±20% K4000 e3

VKP X760Y500VAC 2,2nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VKP222MCQDRUKR-ND VKP222MCQDRUKR 70K6118
Product Name Ceramic Capacitors Ceramic Capacitors Vkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details