Vishay Intertechnology, Inc. Ceramic Capacitors VKP222KCQED0KR

Description
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP222KCQED0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP222KCQED0KR-ND
Ceramic Capacitors VKP222KCQED0KR-ND
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,10-% Tol,10+% Tol,2E3-Tc Code Vishay - 70K6113 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,10-% Tol,10+% Tol,2E3-Tc Code Vishay
70K6113
Capacitor,ceramic,2.2Nf,10-% Tol,10+% Tol,2E3-Tc Code Vishay 70K6113
Capacitor,Ceramic,2. 2nF,10-% Tol,10+% Tol,2E3-TC Code

Capacitor,Ceramic,2.2nF,10-% Tol,10+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VKP222KCQED0KR-ND 70K6113
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,10-% Tol,10+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers