Vishay Intertechnology, Inc. Ceramic Capacitors VKP152MCQERUKR

Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VKP152MCQERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VKP152MCQERUKR-ND
Ceramic Capacitors VKP152MCQERUKR-ND
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay - 70K6110 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay
70K6110
Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay 70K6110
Capacitor,Ceramic,1. 5nF,20-% Tol,20+% Tol

Capacitor,Ceramic,1.5nF,20-% Tol,20+% Tol

Supplier's Site
Ceramic Capacitors - VKP152MCQERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VKP152MCQERUKR
Ceramic Capacitors VKP152MCQERUKR
CAP CER 1500PF 760VAC Y5U RADIAL

CAP CER 1500PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VKP152MCQERUKR-ND 70K6110 VKP152MCQERUKR
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers